Flygt, a Xylem brand Datasheets for Explosion Proof Pumps
Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere.
Explosion Proof Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axial flow pumps offer maximum life and reliability as well as ease of maintenance. | |
| Custom designed for the highest efficiency and maximum reliability. | |
| High efficiency wet rotor circulators for climate systems and domestic hot water. | |
| Highly engineered fire pumps for commercial and industrial applications. | |
| Pumps liquids with dissolved gasses and stays primed without water in the suction line. | |
| Slurry pumps handle transportation of the most abrasive solids. | |
| Submersible pumps can handle small drainage jobs to larger dewatering projects. | |
| Unmatched range of end suction pumps in cast iron or stainless steel. | |
| Vertically or horizontally split pumps with multiple flange orientation. |