Flygt, a Xylem brand Datasheets for Sewage Pumps
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axial flow pumps offer maximum life and reliability as well as ease of maintenance. | |
| Custom designed for the highest efficiency and maximum reliability. | |
| High efficiency wet rotor circulators for climate systems and domestic hot water. | |
| Highly engineered fire pumps for commercial and industrial applications. | |
| Pumps liquids with dissolved gasses and stays primed without water in the suction line. | |
| Slurry pumps handle transportation of the most abrasive solids. | |
| Submersible pumps can handle small drainage jobs to larger dewatering projects. | |
| Unmatched range of end suction pumps in cast iron or stainless steel. | |
| Vertically or horizontally split pumps with multiple flange orientation. |