ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
ETFE lined, sealless ANSI Dimensional
Rugged, durable UC Series pumps provide excellent corrosion resistance. Features include heavy duty ductile iron casings lined with pure Tefzel® (ETFE), modified concentric volutes to reduce radial loads, rear sealing ring and balance holes to reduce axial loads and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | |
---|---|---|---|---|---|---|
Product Category | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps |
Product Number | UC1516 Model | UC1516 Model | UC1516 Model | UC1516 Model | UC1516 Model | UC1516 Model |
Product Name | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps |
Pump Type | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump |
Discharge Pressure | 175.0 psi (123 m of Water) | 175.0 psi (123 m of Water) | 175.0 psi (123 m of Water) | 175.0 psi (123 m of Water) | 175.0 psi (123 m of Water) | 175.0 psi (123 m of Water) |
Liquid Flow | 155.000 GPM (587.12 L/min) | 110.000 GPM (416.67 L/min) | 135.000 GPM (511.36 L/min) | 167.000 GPM (632.58 L/min) | 126.000 GPM (477.27 L/min) | 95.000 GPM (359.85 L/min) |
Discharge Size | 1.000 inch (25.4 mm) | 1.000 inch (25.4 mm) | 1.000 inch (25.4 mm) | 1.000 inch (25.4 mm) | 1.000 inch (25.4 mm) | 1.000 inch (25.4 mm) |