FICEM Costruzioni Elettromeccaniche Motori e Pompe s.r.l. (FICEM s.r.l.) Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase... | |
| FICEM PDT series electric pumps and single-stage pumps with direct coupling and offset intake and elivery openings of different diameters, which are not standardised. The electric pumps are equipped with... | |
| FICEM PDTa series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase... | |
| FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the... | |
| FICEM PI - PID series electric pumps with bare shaft are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different diameters, which are... | |
| FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are... | |
| FICEM PLDV series centrifugal electric pump are vertical shaft pumps with the pump body immersed in the liquid to be pumped. The pump body and the impeller are made of... | |
| FICEM PMI - PMID series electric pumps (PI - PID with bare shaft) are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different... | |
| FICEM POC series rotary electric pumps are single stage pumps with “in-line” intake and delivery openings of equal diameter, with coupling to the electric motor by means of flexible coupling,... | |
| FICEM PTh-T series electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous... | |
| FICEM ThD-T series electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with two three-phase asynchronous... |