FICEM Costruzioni Elettromeccaniche Motori e Pompe s.r.l. (FICEM s.r.l.) Datasheets for Centrifugal Pumps

Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more

Product Name Notes
FICEM PDT series electric pumps and single-stage pumps with direct coupling and offset intake and elivery openings of different diameters, which are not standardised. The electric pumps are equipped with...
FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the...
FICEM PI - PID series electric pumps with bare shaft are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different diameters, which are...
FICEM PMI - PMID series electric pumps (PI - PID with bare shaft) are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different...
FICEM POC series rotary electric pumps are single stage pumps with “in-line” intake and delivery openings of equal diameter, with coupling to the electric motor by means of flexible coupling,...
FICEM PTh-T series electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous...
FICEM ThD-T series electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with two three-phase asynchronous...