FICEM Costruzioni Elettromeccaniche Motori e Pompe s.r.l. (FICEM s.r.l.) Datasheets for Self Priming Pumps

Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more

Product Name Notes
FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase...
FICEM PDTa series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase...
FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are...
FICEM PLDV series centrifugal electric pump are vertical shaft pumps with the pump body immersed in the liquid to be pumped. The pump body and the impeller are made of...