Diener Precision Pumps LP Gear Pump: Extreme Series - 2000 ml/min - DC Motor

Description
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and thermal overprotection, and it’s IP-55 rating means reliable operation in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Gear Pump: Extreme Series - 2000 ml/min - DC Motor -  - Diener Precision Pumps LP
Lodi, CA, USA
Gear Pump: Extreme Series - 2000 ml/min - DC Motor
Gear Pump: Extreme Series - 2000 ml/min - DC Motor
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and thermal overprotection, and it’s IP-55 rating means reliable operation in harsh environments.

The flagship of our product line, the Extreme series is where it all
started. It contains more bearings for higher load-carrying capacity,
resulting in long life at relatively high pressures.

  • The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and conserving valuable space.
  • The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection.
  • The brushless DC motor is fitted with both currentlimiting and thermal overprotection, and it’s IP-55 rating means reliable operation in harsh environments.
Supplier's Site

Technical Specifications

  Diener Precision Pumps LP
Product Category Liquid Handling Pumps
Product Name Gear Pump: Extreme Series - 2000 ml/min - DC Motor
Pump Type Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump; Self-Priming Pump
Discharge Pressure 72.5 to 101.5 psi (50.99 to 71.38 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPV Series Variable Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details