Diener Precision Pumps LP Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
A gear pump of the Silencer series is simple, leak-free, chemically inert, reliable and economical.The gear pumps manifold mounting simplifies the plumbing and reduces the installed cost in your system.
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures.
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures.
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger...
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger...
The Silencer series is everything a gear pump should be: Simple Leak-free Chemically inert Reliable Economical It’s manifold mounting simplifies the plumbing and reduces the installed cost in your system.
The Silencer series is everything a gear pump should be:SimpleLeak-freeCh emically inertReliableEconomi calIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures...