Cole-Parmer KNF ATEX Explosion-Proof Vacuum Pump, SS/PTFE; 0.53cfm/27"Hg-36.3psi/230V GO-78165-79

Description
• Varying materials of construction to meet your chemical resistance needs and ATEX compliance • Three materials of construction offer a solution to meet your budget • Head design greatly reduces dead space to provide superior vacuum performance • Oil-free pumps keep your pumped medium clean We offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best resistance available to the toughest corrosive vapors. The stainless steel heads are machined from wrought 316 stainless steel, resulting in surfaces that are smooth, leaktight and free of occlusions. | |The single-head pumps offer moderate flow and vacuum or pressure performance. The pumps with twin heads in parallel offer higher flow for your sampling requirements.

Suppliers

Company
Product
Description
Supplier Links
KNF ATEX Explosion-Proof Vacuum Pump, SS/PTFE; 0.53cfm/27
Vernon Hills, IL, United States
KNF ATEX Explosion-Proof Vacuum Pump, SS/PTFE; 0.53cfm/27"Hg-36.3psi/230V
GO-78165-79
KNF ATEX Explosion-Proof Vacuum Pump, SS/PTFE; 0.53cfm/27"Hg-36.3psi/230V GO-78165-79
• Varying materials of construction to meet your chemical resistance needs and ATEX compliance • Three materials of construction offer a solution to meet your budget • Head design greatly reduces dead space to provide superior vacuum performance • Oil-free pumps keep your pumped medium clean We offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best resistance available to the toughest corrosive vapors. The stainless steel heads are machined from wrought 316 stainless steel, resulting in surfaces that are smooth, leaktight and free of occlusions. | |The single-head pumps offer moderate flow and vacuum or pressure performance. The pumps with twin heads in parallel offer higher flow for your sampling requirements.

• Varying materials of construction to meet your chemical resistance needs and ATEX compliance
• Three materials of construction offer a solution to meet your budget
• Head design greatly reduces dead space to provide superior vacuum performance
• Oil-free pumps keep your pumped medium clean
We offer an extensive range of head/diaphragm wetted parts—from PVDF-coated aluminum, solid PTFE, 316 stainless steel, to aluminum and nitrile (available online). The PTFE heads are constructed of solid PTFE resin. The molded diaphragm has a thick PTFE-resin coating to provide the best resistance available to the toughest corrosive vapors. The stainless steel heads are machined from wrought 316 stainless steel, resulting in surfaces that are smooth, leaktight and free of occlusions. | |The single-head pumps offer moderate flow and vacuum or pressure performance. The pumps with twin heads in parallel offer higher flow for your sampling requirements.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-78165-79
Product Name KNF ATEX Explosion-Proof Vacuum Pump, SS/PTFE; 0.53cfm/27"Hg-36.3psi/230V
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
TEXEL®Magnet Drive Pump - 4310 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details