Cole-Parmer Cole-Parmer Computer Cable For 75900 Series Of Pumps 25 Foot Length GO-75900-92

Description
• Economical OEM-style pump • Download program from a computer to the pump to operate the pump independently • Accessories allow networking of up to 100 pumps Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O controller. Dispensing software allows user to infuse and withdraw in uL/hr, uL/min, mL/hr, and mL/min. Design a program to change direction while pumping, dispense a pre-specified volume, purge and refill, or trigger an alarm under pre-specified conditions. Pump holds one syringe up to 60mL. Store programs on a computer and download to pump for operation.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Computer Cable For 75900 Series Of Pumps 25 Foot Length - GO-75900-92 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer Computer Cable For 75900 Series Of Pumps 25 Foot Length
GO-75900-92
Cole-Parmer Computer Cable For 75900 Series Of Pumps 25 Foot Length GO-75900-92
• Economical OEM-style pump • Download program from a computer to the pump to operate the pump independently • Accessories allow networking of up to 100 pumps Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O controller. Dispensing software allows user to infuse and withdraw in uL/hr, uL/min, mL/hr, and mL/min. Design a program to change direction while pumping, dispense a pre-specified volume, purge and refill, or trigger an alarm under pre-specified conditions. Pump holds one syringe up to 60mL. Store programs on a computer and download to pump for operation.

• Economical OEM-style pump
• Download program from a computer to the pump to operate the pump independently
• Accessories allow networking of up to 100 pumps
Pre-program the pump with a dispensing program, then operate the pump via an attached footswitch, button, or I/O controller. Dispensing software allows user to infuse and withdraw in uL/hr, uL/min, mL/hr, and mL/min. Design a program to change direction while pumping, dispense a pre-specified volume, purge and refill, or trigger an alarm under pre-specified conditions. Pump holds one syringe up to 60mL. Store programs on a computer and download to pump for operation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-75900-92
Product Name Cole-Parmer Computer Cable For 75900 Series Of Pumps 25 Foot Length
Pump Type Syringe Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 4310 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hot Oil Circulation Pumps -  NMW -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
Media Temperature 750 F (399 C)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details