Cole-Parmer Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V GO-77720-20

Description
• Pump with integral head delivers repeatable low flow rates with quick set up • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate single-turn speed control and forward/off/reverse switch—maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump Flow rate of 0.8 to 105 mL/min—depending on drive rpm and tubing size. • Single-channel model accepts 0.8, 1.6, 3.2, and 4.8 mm ID two-stop tubing sets with 1.6 mm wall thickness This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte®TX) rollers are low-friction and long wearing for smooth operation and long life.

Suppliers

Company
Product
Description
Supplier Links
Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V - GO-77720-20 - Cole-Parmer
Vernon Hills, IL, United States
Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V
GO-77720-20
Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V GO-77720-20
• Pump with integral head delivers repeatable low flow rates with quick set up • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate single-turn speed control and forward/off/reverse switch—maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump Flow rate of 0.8 to 105 mL/min—depending on drive rpm and tubing size. • Single-channel model accepts 0.8, 1.6, 3.2, and 4.8 mm ID two-stop tubing sets with 1.6 mm wall thickness This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte®TX) rollers are low-friction and long wearing for smooth operation and long life.

• Pump with integral head delivers repeatable low flow rates with quick set up
• Two-stop tube sets are easy to load with no occlusion or tension adjustment
• Separate single-turn speed control and forward/off/reverse switch—maintain speed setting when turning pump on/off
• Remote start/stop via contact closure on back of pump Flow rate of 0.8 to 105 mL/min—depending on drive rpm and tubing size.
• Single-channel model accepts 0.8, 1.6, 3.2, and 4.8 mm ID two-stop tubing sets with 1.6 mm wall thickness
This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte®TX) rollers are low-friction and long wearing for smooth operation and long life.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-77720-20
Product Name Catalyst FH15 Compact Single-Channel Pump, 100 rpm, 115/230 V
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPD Series Variable Volume Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details