Century Spring Corp. Datasheets for Constant Force Springs

Constant force springs are a variety of extension spring. A strip of steel with a preset curvature is coiled tightly so that each turn of the strip rests on its inner neighbor. The spring is actuated in a pulling, liner motion with the deflection resistance originating from the material's stiffness and spring construction. Unlike other extension springs, a consistent degree of force is exerted despite the degree of deflection.
Constant Force Springs: Learn more

Product Name Notes
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in...