Century Spring Corp. Constant Rate Tapered Springs TA-7029S

Description
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.
Description
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.
Datasheet
Datasheet Summary
Powered by GS/AI

The TA-7029S is a constant rate tapered spring manufactured by Century Spring Corp. It features an outer diameter of 0.600 inches and a wire diameter of 0.035 inches. The spring has an approximate free length of 0.75 inches and provides a load of 2.72 lbs at 50% of its free length. The spring is constructed from 302 stainless steel and has closed ends, which contributes to its durability and performance in various applications. This product is suitable for projects requiring consistent force and reliability in operation.

Datasheet Summary
Powered by GS/AI

The TA-7029S is a constant rate tapered spring manufactured by Century Spring Corp. It features an outer diameter of 0.600 inches and a wire diameter of 0.035 inches. The spring has an approximate free length of 0.75 inches and provides a load of 2.72 lbs at 50% of its free length. The spring is constructed from 302 stainless steel and has closed ends, which contributes to its durability and performance in various applications. This product is suitable for projects requiring consistent force and reliability in operation.

Suppliers

Company
Product
Description
Supplier Links
Constant Rate Tapered Springs - TA-7029S - Century Spring Corp.
Commerce, CA, United States
Constant Rate Tapered Springs
TA-7029S
Constant Rate Tapered Springs TA-7029S
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.

A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Constant Force Springs
Product Number TA-7029S
Product Name Constant Rate Tapered Springs
Material 301SS
Unlock Full Specs
to access all available technical data

Similar Products

5.50 lb-in Torque, 2500 Cycles Fatique Life, 0.01
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.23 inch (56.64 mm)
View Details
Constant Force Spring, Stainless Steel - CF038-0500 - ASRaymond
Specs
Material 301SS
Life Cycle 4000 cycles
Load Force 5 lbs (2.27 kg)
View Details
Constant Rate Tapered Springs - TA-7051S - Century Spring Corp.
Specs
Material 301SS
Load Force 2.37 lbs (1.07 kg)
Outside Diameter 0.44 to 0.72 inch (11.13 to 18.29 mm)
View Details
Constant Force Spring - LCF 250 20 125S - Lee Spring Company
Specs
Material Stainless Steel
Life Cycle 25000 cycles
Load Force 5.83 lbs (2.64 kg)
View Details