Century Spring Corp. Constant Rate Tapered Springs TA-7016S

Description
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.
Description
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.
Datasheet
Datasheet Summary
Powered by GS/AI

The TA-7016S is a constant rate tapered spring manufactured by Century Spring Corp. It features an outer diameter of 0.480 inches and a free length of 0.31 inches. The spring has a wire diameter of 0.035 inches and provides a load of 22.26 lbs at 50% of its free length, resulting in a spring rate of 3.48 lbs/in. The spring is made from 302 stainless steel and has closed ends, which contributes to its durability and performance in various applications. This product is suitable for projects requiring consistent force and reliability in operation.

Datasheet Summary
Powered by GS/AI

The TA-7016S is a constant rate tapered spring manufactured by Century Spring Corp. It features an outer diameter of 0.480 inches and a free length of 0.31 inches. The spring has a wire diameter of 0.035 inches and provides a load of 22.26 lbs at 50% of its free length, resulting in a spring rate of 3.48 lbs/in. The spring is made from 302 stainless steel and has closed ends, which contributes to its durability and performance in various applications. This product is suitable for projects requiring consistent force and reliability in operation.

Suppliers

Company
Product
Description
Supplier Links
Constant Rate Tapered Springs - TA-7016S - Century Spring Corp.
Commerce, CA, United States
Constant Rate Tapered Springs
TA-7016S
Constant Rate Tapered Springs TA-7016S
A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.

A constant force, or "clock" spring, is a roll of prestressed strip which exerts a nearly constant restraining force to resist uncoiling. The force is constant because the change in the radius of curvature is constant. This is true if the change in coil diameter, due to buildup, is disregarded. Long extension capabilities, constant torque and virtual absence of intercoil friction have led many designers to specify constant force springs in such applications as brush springs for motors, counterbalance springs for window sashes and carriage return springs for typewriters. Constant force motor springs are used to drive mechanisms for timers, movie cameras and cable retractors.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Constant Force Springs
Product Number TA-7016S
Product Name Constant Rate Tapered Springs
Material 301SS
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 1.58 lb Spring Force, 13000 cycles Fatique Life, 30
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 1.58 lbs (0.7166 kg)
View Details
Constant & Variable Force Springs -  - Maryland Precision Spring, an MW Industries Company
Maryland Precision Spring, an MW Industries Company
Specs
Material 301SS; Inconel; Copper, Silver, Beryllium Copper Brass, Steel
Width 0.10 to 2.00 inch (2.54 to 50.8 mm)
Length 12 to 60 inch (305 to 1524 mm)
View Details
Constant-Force Spring - CFS-10 - Reid Supply
Specs
Material 301SS; 310 Stainless Steel
Length 15 inch (381 mm)
View Details
Constant Force Springs - NWS series - Takachiho America, Inc.
Specs
Material Stainless Steel
Life Cycle 4000 to 36000 cycles
Load Force 0.4406 to 3.3 lbs (0.1998 to 1.5 kg)
View Details