Exeltech Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Product Name Notes
An EXELTECH PV AC module is a self-contained, UL-1741 compliant inverter that produces clean, sine-wave electricity for grid-tie applications without the complexity or expense common in large-string-inverte r-based systems.
Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load...
MX Series Inverters are the world's first truly redundant, modular inverter system; the most reliable inverter system available. Inverter systems up to 20KW at 120 Vac single phase, 40KW at...
Our BBS is specifically designed for the needs of transportation professionals. The EXELTECH Battery Backup System will provide necessary power to maintain LED equipped intersections during a utility failure.
The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and...