Exeltech XP Series XPK-0-B-*-1

Description
Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load anywhere. Ultra lightweight, yet rugged enough for the most extreme mobile environments, and are UL listed to 1950 for telecom applications. The XP SERIES is available in 100Vac, 120Vac, or 230Vac in 50Hz, 60Hz or 400Hz and suited for multiple applications, worldwide.
Description
Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load anywhere. Ultra lightweight, yet rugged enough for the most extreme mobile environments, and are UL listed to 1950 for telecom applications. The XP SERIES is available in 100Vac, 120Vac, or 230Vac in 50Hz, 60Hz or 400Hz and suited for multiple applications, worldwide.

Suppliers

Company
Product
Description
Supplier Links
XP Series - XPK-0-B-*-1 - Exeltech
Fort Worth, TX, USA
XP Series
XPK-0-B-*-1
XP Series XPK-0-B-*-1
Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load anywhere. Ultra lightweight, yet rugged enough for the most extreme mobile environments, and are UL listed to 1950 for telecom applications. The XP SERIES is available in 100Vac, 120Vac, or 230Vac in 50Hz, 60Hz or 400Hz and suited for multiple applications, worldwide.

Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load anywhere. Ultra lightweight, yet rugged enough for the most extreme mobile environments, and are UL listed to 1950 for telecom applications. The XP SERIES is available in 100Vac, 120Vac, or 230Vac in 50Hz, 60Hz or 400Hz and suited for multiple applications, worldwide.

Supplier's Site

Technical Specifications

  Exeltech
Product Category Power Supplies
Product Number XPK-0-B-*-1
Product Name XP Series
Type DC/AC Inverter
Form Factor Rack Mount (optional feature); Wall Mount
Applications Military, Land and Marine
Features Pure Sine Output
Operating Temperature -25 to 30 C (-13 to 86 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details