Exeltech XO Series

Description
The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and lightweight. Power modules weigh only 12 lbs. each. Output voltage is precisely regulated, so that no measurable voltage change occurs on the output as input voltage fluctuates. With Distortion of 2% maximum, this inverter offers the cleanest sine wave power available.
Description
The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and lightweight. Power modules weigh only 12 lbs. each. Output voltage is precisely regulated, so that no measurable voltage change occurs on the output as input voltage fluctuates. With Distortion of 2% maximum, this inverter offers the cleanest sine wave power available.

Suppliers

Company
Product
Description
Supplier Links
 - XO Series - Exeltech
Fort Worth, TX, USA
The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and lightweight. Power modules weigh only 12 lbs. each. Output voltage is precisely regulated, so that no measurable voltage change occurs on the output as input voltage fluctuates. With Distortion of 2% maximum, this inverter offers the cleanest sine wave power available.

The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and lightweight. Power modules weigh only 12 lbs. each. Output voltage is precisely regulated, so that no measurable voltage change occurs on the output as input voltage fluctuates. With Distortion of 2% maximum, this inverter offers the cleanest sine wave power available.

Supplier's Site

Technical Specifications

  Exeltech
Product Category Power Supplies
Product Number XO Series
Type DC/AC Inverter
Form Factor Rack Mount
Applications Military, Land and Marine
Features Pure Sine Output
Operating Temperature -25 to 25 C (-13 to 77 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details