Kitagawa - NorthTech Inc. Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
2 & 3 jaw grippers for robot arms
High quality & durable standard model Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of...
High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of...
Quick jaw exchange gripper Reduce jaw exchange time Replace jaws without tools Modification from an existing NTS gripper is possible One set of hard jaws supports workpieces from φ20 to...
Quick plate exchange gripper base unit Quick jig exchange with easy operation, just loosen the lock nut Lightweight and compact Easy retrofit since it is manual exchange No need for...
Quick plate exchange gripper three jaw faceplate Quick jig exchange with easy operation, just loosen the lock nut Lightweight and compact Easy retrofit since it is manual exchange No need...
Quick plate exchange gripper two jaw faceplate Quick jig exchange with easy operation, just loosen the lock nut Lightweight and compact Easy retrofit since it is manual exchange No need...
Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks...
Thin 2-jaw parallel gripper The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar...
Changing jaws
Easy Changeover Grippers
Grippers with measuring function
Grippers with through hole
Large Through-hole suitable for attaching fixtures, High gripping force for stable gripping of heavy workpieces, New mounting style for smaller protrusion compared with conventional models
Quick jig exchange
Stable gripping of heavy workpieces and measuring
Stable gripping of heavy workpieces