Thin 2-jaw parallel gripper with measuring capability
Possible to measure gripping length
The thin body enables flexible system design
The high restoration accuracy by utilizing workholding technology of lathe chucks
NPGT achieves higher gripping force than the similar stroke model.
Close Force(N): 600
Open Force(N): 500
* Air pressure set at 0.6 MPa.
Measurement Distance L(mm): 10
Jaw Stroke: 16.6mm(dia.), 8.3mm(per finger)
| Kitagawa - NorthTech Inc. | |
|---|---|
| Product Category | Grippers |
| Product Name | NPGT08S Two jaw pneumatic parallel gripper with measuring function |
| Style | Parallel |