Kitagawa - NorthTech Inc. NPGT10S Two jaw pneumatic parallel gripper with measuring function

Description
Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model. Close Force(N): 1000 Open Force(N): 860 * Air pressure set at 0.6 MPa. Measurement Distance L(mm): 10 Jaw Stroke: 20.8mm(dia.), 10.4mm(per finger) Through Hole (mm): 7.8
Description
Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model. Close Force(N): 1000 Open Force(N): 860 * Air pressure set at 0.6 MPa. Measurement Distance L(mm): 10 Jaw Stroke: 20.8mm(dia.), 10.4mm(per finger) Through Hole (mm): 7.8

Suppliers

Company
Product
Description
Supplier Links
NPGT10S Two jaw pneumatic parallel gripper with measuring function -  - Kitagawa - NorthTech Inc.
Schaumburg, IL, United States
NPGT10S Two jaw pneumatic parallel gripper with measuring function
NPGT10S Two jaw pneumatic parallel gripper with measuring function
Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model. Close Force(N): 1000 Open Force(N): 860 * Air pressure set at 0.6 MPa. Measurement Distance L(mm): 10 Jaw Stroke: 20.8mm(dia.), 10.4mm(per finger) Through Hole (mm): 7.8

Thin 2-jaw parallel gripper with measuring capability

Possible to measure gripping length

The thin body enables flexible system design

The high restoration accuracy by utilizing workholding technology of lathe chucks

NPGT achieves higher gripping force than the similar stroke model.

Close Force(N): 1000

Open Force(N): 860

* Air pressure set at 0.6 MPa.

Measurement Distance L(mm): 10

Jaw Stroke: 20.8mm(dia.), 10.4mm(per finger)

Through Hole (mm): 7.8

Supplier's Site

Technical Specifications

  Kitagawa - NorthTech Inc.
Product Category Grippers
Product Name NPGT10S Two jaw pneumatic parallel gripper with measuring function
Style Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Replaceable Grippers - 23705 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Parallel gripper - HGPT-80-A-B - Festo Corporation
Specs
Style Angular; Parallel
Number of Grips 2
Action Double
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details