Gripol Grippers G4F

Description
• Four Finger Grippers with a selection of opening ranges: • G4F-55- 55mm maximum opening range- Weight: 417.31g • G4F-100- 100mm maximum opening range- Weight: 425.89g • G4F-120 120mm maximum opening range- Weight: 443.89g • All variants have interchangeable finger grips. These are also food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable).
Description
• Four Finger Grippers with a selection of opening ranges: • G4F-55- 55mm maximum opening range- Weight: 417.31g • G4F-100- 100mm maximum opening range- Weight: 425.89g • G4F-120 120mm maximum opening range- Weight: 443.89g • All variants have interchangeable finger grips. These are also food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable).

Suppliers

Company
Product
Description
Supplier Links
Grippers - G4F - Gripol
Chatteris, Cambridgeshire, United Kingdom
Grippers
G4F
Grippers G4F
• Four Finger Grippers with a selection of opening ranges: • G4F-55- 55mm maximum opening range- Weight: 417.31g • G4F-100- 100mm maximum opening range- Weight: 425.89g • G4F-120 120mm maximum opening range- Weight: 443.89g • All variants have interchangeable finger grips. These are also food safe. • Fits all robots using the EN ISO-9409-1-50-4-M6 standard. • Manufactured in PETG + Carbon Fibre (metal detectable).

• Four Finger Grippers with a selection of opening ranges:

• G4F-55- 55mm maximum opening range- Weight: 417.31g

• G4F-100- 100mm maximum opening range- Weight: 425.89g

• G4F-120 120mm maximum opening range- Weight: 443.89g

• All variants have interchangeable finger grips. These are also food safe.

• Fits all robots using the EN ISO-9409-1-50-4-M6 standard.

• Manufactured in PETG + Carbon Fibre (metal detectable).

Supplier's Site

Technical Specifications

  Gripol
Product Category Grippers
Product Number G4F
Product Name Grippers
Number of Grips 4
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Replaceable Grippers - 23813 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Angular Motion Parallel Gripper -  - Compact Automation
Specs
Style Angular
Actuation Pneumatic; Hydraulic (optional feature)
Number of Grips 2 (optional feature); 3 (optional feature)
View Details
Pneumatic Gripper - 226791500 - Radwell International
Specs
Actuation Pneumatic
View Details