DESTACO Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| A pneumatic gripper is a type of pneumatic actuator gripping solution that includes tooling jaws or fingers that grasp an object. Grippers are run on compressed air and have the... | |
| As easy as a pneumatic gripper to control and operate, these electric parallel grippers are plug and play with no programming, tuning or adjusting required. The units only 3W required,... | |
| Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in... | |
| Designed for automotive assembly, critical part drop prevention applications, general purpose spring assist gripping, and packaging applications. Robust sealed design gripper. Double wedge design for high impact applications. Spring assist... | |
| Designed for clean room and harsh environments (RPLC), delicate part handling with valve controls, projecting requiring long, precise gripper fingers, and high temperature applications using Viton® seals. Excellent part positioning... | |
| Designed for CNC machining applications, chip/dry particulate harsh environments, and non-synchronous jaw or fixed jaw clamp operations. These units are rugged general purpose modular grippers with multi-position sensing up to... | |
| Designed for delicate part handling applications, highly repeatable/precise gripping, and clean application environments. These precision grippers offer excellent part position repeatability, rack and pinion design for precise jaw synchronization, low... | |
| Designed for delicate part handling, low friction, low pressure applications, long finger gripping applications, and non-synchronous applications requiring independent jaw motion. The DPP Series is DESTACO’s highest precision gripper with... | |
| Designed for feed thru work piece applications, optical workpiece inspection via center hole, and part feed/ejection, part cleaning, and part presence capability. Multipurpose robust gripper with high repeatability. Through-hole design... | |
| Designed for foundry applications, gantry systems, and large heavy part handling. These units are high rigidity and robust long stroke grippers. Grip force of 4559N with strokes from 150mm to... | |
| Designed for high particulate application environments, automotive engine block, gantry systems, and ideal for very heavy part gripping. These units are rugged, multi-purpose powerful grippers. The series includes eight sizes... | |
| Designed for hydraulic powered gripping applications, confined spaces in harsh environment applications, and welding applications with protective boot option. Destaco’s 3P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic... | |
| Designed for hydraulic powered gripping applications, confined spaces in harsh environments, and welding applications with protective boot option. The 2P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or... | |
| Designed for inline part pressing applications, OEM machine pick-and-place, and packaging applications. These units are widely used, robust sealed design grippers for automotive assembly. Double wedge design for high impact... | |
| Designed for large round shaped parts, automotive engine block and gantry systems, and very heavy part gripping. These units are rugged, multi-purpose powerful grippers. They’re available in eight sizes for... | |
| Designed for long cycle life requirements, high vibration environments, pick-and-place, and part feed applications. Multipurpose robust gripper with high repeatability. Spring assist option maintains grip in case of air pressure... | |
| Designed for OEM pick-and-place machines, packaging applications, and general purpose gripping. Destaco’s CP Series features a compact cam lever design for these general purpose square grippers. Two jaw styles available,... | |
| Designed for packaging, pick-and-place applications, long finger gripping applications, and large/heavy part handling. These units feature robust long stroke, high grip force precision gripper and rack and pinion design with... | |
| Designed for part feed/ejection, lathe applications, and large heavy round parts. Self-centering gripper with very high grip force. Optional stripper pate for part insertion/ejection. Ideal for gripping small to very... | |
| Designed for wide part gripping, gantry systems, and harsh gripping environments. These robust, wide body grippers can perform at grip force ranges from 222N thru 2091N and strokes ranging from... | |
| DESTACO bag grippers offer end-of-line, pick-and-place palletizing solutions. The DBG Series Bag Gripper utilizes a simplified, field adjustable, lightweight design to provide our customers with the fastest, most reliable Bag... | |
| DESTACO Sheet Metal Grippers are ideal for robotic part handling applications. DESTACO grippers are lightweight for high transfer speeds when used in stamping press applications. Other grippers are enclosed for... | |
| DESTACO’s 84N5 sheet metal gripper is the universal solution for press shop gripping applications. The 84N5 gripper accelerates your press tending productivity with a lighter, faster and highly flexible gripper... | |
| Destaco’s DPDS Series includes compact, robust parallel grippers for use in confined spaces requiring a high grip force, as well as multiple part gripping that uses manifold features to create... | |
| DESTACO’s DPW Series is designed for wide part gripping, gantry systems, harsh gripping environments, and long finger applications. Robust wide body gripper with DIRECTCONNECT mounting. Grip force ranges from 222N... | |
| DESTACO’s RPB Series is a 2-jaw, heavy-duty parallel gripper family that features High accuracy, sealed, low friction a grip force of 2669N, and rack and pinion design for high repeatability,... | |
| DESTACO's Robohand zero-maintenance electric grippers deliver faster installation, lower maintenance costs, increased reliability over traditional pneumatic grippers. Gripper open and closed operation is controlled using a discrete output from an... | |
| Ideal for semiconductor and life sciences laboratory applications, ultra-small gripper for space constrained applications, and sealed design operates in harsh environments (RPMC). Viton® seals option for high temperature applications -30°C... | |
| Several accessories (adjustable stop, magneto resistive or inductive sensors) allow this gripper to be used in a number of applications. The full jaw opening (180°) means that the part can... | |
| The 84N Series Sheet Metal Gripper accelerates your stamping press operations by producing more stamped parts per hour with higher efficiency while reducing moment loads and overall system wear and... | |
| The 84N2 Series Sheet Metal Gripper accelerates your stamping press operations by producing more stamped parts per hour with higher efficiency while reducing moment loads and overall system wear and... | |
| The G110 and G120 series families of grippers include 20 model sizes with varying stroke options. An extended jaw option is offered that is finger compatible with competing products for... | |
| The simplified drive mechanism makes these grippers an excellent, cost effective value. It’s designed for use in confined spaces, combining large opening angle with a high torque. Optional safety springs... | |
| These electric parallel grippers have a spring closed feature that allows for full grip force during power off conditions. They require simple 24VDC pulsed signal, without programmable or expensive controller... | |
| These parallel grippers are designed for use in machine coolant and metal chip environment applications, high impact applications, and paintbooths or sandblasting applications. These rugged, general purpose modular grippers offer... | |
| This cam style gripper is widely used in the industry and is a rugged design that supplies very high grip force for its size. The simplified drive mechanism makes these... | |
| This enclosed, modular mini-clamp has a high power-to-weight ratio and is a highly versatile gripper that can be configured for many different applications. The GR84 utilizes a self-locking linkage system. | |
| This gripper series is designed for direct product contact in the food zone, according to the food industry standard. (EN 1672-2) All parts are corrosion resistant, non-toxic, non-contaminating, non-porous, non-absorbent... | |
| This gripper uses the mechanical advantage of a toggle mechanism that create a very high gripping force at the completion of stroke. At the full closed position the gripper locks... | |
| This heavy-duty, modular cam-style pressroom gripper is self-locking and can be used vertically or horizontally. It’s available in a range of opening angles for the upper and lower jaws. Common... | |
| This light-duty, modular cam-style pressroom gripper is non-locking and can be used vertically or horizontally. Common applications include the gripping, holding, placing, removing and transporting of metal sheets and other... | |
| This light-duty, modular cam-style pressroom gripper is self-locking and can be used vertically or horizontally. It’s available in a range of opening angles for the upper and lower jaws. Common... | |
| This medium-duty, modular cam-style pressroom gripper is non-locking and can be used vertically or horizontally. Common applications include the gripping, holding, placing, removing and transporting of metal sheets and other... | |
| This medium-duty, modular cam-style pressroom gripper is self-locking and can be used vertically or horizontally. It’s available in a range of opening angles for the upper and lower jaws. Common... | |
| This modular sheet metal gripper is offered with several jaw opening and point options and two cylinder sizes. You also have the option to configure your model’s porting, open/closed sensor,... |