N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.
Summary of Features
Potential Applications
Designers who used this product also designed with
1
2
3
4
5
640mA Smart Low Side Power Switch SOT223 - Interface ICs - Multiplexer Switch ICs
Manufacturer: Infineon Technologies
Win Source Part Number: 079740-BTS3207N
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 640mA
Voltage - Load: 42V (Max)
Rds On (Typ): 500 mOhm (Max)
Family Name: BTS3207
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS3207NNT; BTS3207NXT;
Introduction Date: April 22, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Infineon Technologies AG | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|
Product Category | Logic Signal Switches | IC Analog Multiplexers | IC Analog Switches |
Product Number | BTS3207N | 1459495 | 079740-BTS3207N |
Product Name | Power - Smart Power Switches - Low-Side Switches - Classic HITFET™ 12V | Automotive Low-Side Switch - BTS3207N | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS3207N | |
Standards and Certifications | RoHS |