Pratt & Whitney Measurement Systems, Inc. Datasheets for Optical Micrometers and Laser Micrometers
Laser micrometers measure extremely small distances using laser technology.
Optical Micrometers and Laser Micrometers: Learn more
| Product Name | Notes |
|---|---|
| If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. | |
| Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by... | |
| When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance,... | |
| With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension... | |
| Your solution for vertical measuring is the Laseruler which is laser-interferometer -based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our... |