Pratt & Whitney Measurement Systems, Inc. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. | |
| Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer,... | |
| The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or... | |
| With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs... |