WITTENSTEIN, Inc. (formerly alpha gear drives) Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
reliable – compact – precise cyber force motors integrate the ball/planetary screw directly into the motor for a uniquely compact package with flexible mounting. The resulting linear force assembly is...
This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air...
This actuator offers the advantages of the standard TLS, but due to the positioning of a driving belt mechanism, the motor is mounted parallel to the cylinder, providing a length...
This actuator offers two sizes of compact rodless sliders to which customer devices can be mounted. Products are available with 100 - 700 mm strokes. The TSS offers faster speeds...