WITTENSTEIN, Inc. (formerly alpha gear drives) Datasheets for Rack and Pinion Drives
Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently in long-travel applications, such as machine tool table positioning, that require high stiffness and accuracy.
Rack and Pinion Drives: Learn more
| Product Name | Notes |
|---|---|
| For demanding requirements with regard to dynamics and accuracy in high-end applications. Ultimate linear motion performance can be achieved with Premium Class rack systems from Wittenstein. For high-duty applications requiring... | |
| For standard linear applications in mid-range/low-cost applications. The economic line of Wittenstein's rack is the Value Class rack - offering performance and dynamics for low-duty applications. If you are looking... | |
| WITTENSTEIN newest rack offering uses the case-hardened process to provide the best possible solution for applications with ultra high feed forces. Technical specifications for the High Performance Rack are available... |