POSITAL B.V. Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
214
215
216
217
218
219
220
221
222
223
224
225
226
230
240
250
260
270
280
300
350
400
450
500
550
1000
1079
| Product Name | Notes |
|---|---|
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Clamp, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Clamp, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Square, □ 80 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Square, □ 80 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: Profinet interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Clamp, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Clamp, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Square, □ 80 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Square, □ 80 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP67 protection class. | |
| POSITAL IXARC absolute Zone 1 & 21 (Mining) encoder: SSI with Preset interface, Synchro, ø 78 mm, ATEX, ø 12 mm (0.47") shaft and IP67 protection class. |
| << Prev | Next >> |