LIXINC Electronics Co., Limited Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
Product Name | Notes |
---|---|
AC MOTOR CONTROLLER, 0.02A, BIPO | |
AC MOTOR CONTROLLER, 10A, HYBRID | |
AC MOTOR CONTROLLER, 20A | |
AC MOTOR CONTROLLER, 40A, HYBRID | |
AC MOTOR CONTROLLER, 60A, HYBRID | |
AC MOTOR CONTROLLER, 9A, HYBRID | |
AC MOTOR CONTROLLER, HYBRID | |
AC MOTOR CONTROLLER |