Motor Driver Power MOSFET PWM 16-TSSOP
18-V max sensored single-phase BLDC gate driver 16-TSSOP -40 to 85 Product overview: TMP815PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMP815PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033269-TMP815PWR
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 16-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6 V to 16 V
Alternative Parts (Cross-Reference): LB11867FV-TLM-H; AM4962GSTR-G1; AM4961GSTR-G1;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET PWM 16-TSSOP
IC MOTOR DRIVER 6V-16V 16TSSOP
IC MOTOR DRIVER 6V-16V 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-25408-2-ND | 744-TMP815PWR | 033269-TMP815PWR | TMP815PWR | TMP815PWR | TMP815PWR |
| Product Name | Motor Drivers, Controllers | TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TMP815PWR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) |