Manufacturer: ON Semiconductor
Win Source Part Number: 801056-LB11852FV-TLM
Packaging: Reel
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Speed
Interface: PWM
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 20-SSOPJ
Temperature Range - Operating: -30°C ~ 95°C
Manufacturer Package: 20-LFSOP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V, 5.5V ~ 16V
Part Number Series: LB11852
Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP20J (225mil), 2000-REEL Product overview: LB11852FV-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11852FV-TLM-H can be used for catalog matching and distributor lookup.
Motor Driver PWM 20-SSOPJ
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP
Motor Driver PWM 20-SSOPJ
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 801056-LB11852FV-TLM-H | 744-LB11852FV-TLM-H | LB11852FV-TLM-H-ND | LB11852FV-TLM-H | LB11852FV-TLM-H | LB11852FV-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11852FV-TLM-H | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | ||||
| DC Input | 4 to 16 volts | 16 volts | 4 to 16 volts | |||
| PC-Based Bus | PWM | PWM |