Honeywell International, Inc. Microprocessor Based Control Drive NXS0600C1202

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - NXS0600C1202 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0600C1202
Microprocessor Based Control Drive NXS0600C1202
AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE 62 AMPERE OUTPUT CURRENT 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 60 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 60 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 62 AMPERE OUTPUT CURRENT
  • 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 60 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 60 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet
Microprocessor Based Control Drive - NXS0600C1202 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0600C1202
Microprocessor Based Control Drive NXS0600C1202
AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE 62 AMPERE OUTPUT CURRENT 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 60 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 60 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 62 AMPERE OUTPUT CURRENT
  • 600 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 60 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 60 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category AC Motor Drives
Product Number NXS0600C1202
Product Name Microprocessor Based Control Drive
Product Variable Speed; DSP
AC Input 600 volts
Phase   Three Phase
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

System Motor Driver for Printers - BD64547MUV - ROHM Semiconductor GmbH
Specs
AC Input 50 volts
Continuous Current 2 amps
View Details
Control Drivers for AC Servomotors - EAD-18D-030 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor / System AC Servo
DC Input 24 volts
View Details
FRENIC-EcoPAK AC Drive - PNL030F1/2-20U-N2B3XX - Fuji Electric Corp. of America
Specs
Product Speed Controller
Setup Control Panel
Communication Modbus RTU, Metasys N2, Apogee FLN
View Details
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Product Brushless DC Motors, Brushed DC Motors, Voice Coil Motors
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil
View Details