Bison Gear and Engineering DC Motor Drive - Low Voltage PWM DC 170-205-0016

Description
Bison’s DC in/DC out PWM chassis drives include inhibit for remote starting and stopping, a power LED, and trimmer pot adjustments for minimum speed, maximum speed, acceleration, IR comp, and current limit. All trimmer pots are non-interactive making calibration quick and easy. Speed range and regulation: 1% regulation over 80:1 speed range User adjustable calibration pots: IR compensation, min speed, max speed, current limit and acceleration. Diagnostics: LED for power Stopping Modes: The user can coast the motor to a stop (N.O.) using inhibit circuitry. Spade and screw terminal block: easy to use DC Input Voltage Range: Accepts DC inputs and outputs DC voltage up to 95% of the input with near perfect form factor. One Drive for two motor voltages: On board jumper to select 12 or 24V motor. Ideal for battery powered equipment: Maintains variable speed control even as battery voltage declines. Extends total running time of equipment. Additional features include extruded chassis and non-interactive trimmer pots.

Suppliers

Company
Product
Description
Supplier Links
DC Motor Drive - Low Voltage PWM DC - 170-205-0016 - Bison Gear and Engineering
St. Charles, IL, USA
DC Motor Drive - Low Voltage PWM DC
170-205-0016
DC Motor Drive - Low Voltage PWM DC 170-205-0016
Bison’s DC in/DC out PWM chassis drives include inhibit for remote starting and stopping, a power LED, and trimmer pot adjustments for minimum speed, maximum speed, acceleration, IR comp, and current limit. All trimmer pots are non-interactive making calibration quick and easy. Speed range and regulation: 1% regulation over 80:1 speed range User adjustable calibration pots: IR compensation, min speed, max speed, current limit and acceleration. Diagnostics: LED for power Stopping Modes: The user can coast the motor to a stop (N.O.) using inhibit circuitry. Spade and screw terminal block: easy to use DC Input Voltage Range: Accepts DC inputs and outputs DC voltage up to 95% of the input with near perfect form factor. One Drive for two motor voltages: On board jumper to select 12 or 24V motor. Ideal for battery powered equipment: Maintains variable speed control even as battery voltage declines. Extends total running time of equipment. Additional features include extruded chassis and non-interactive trimmer pots.

Bison’s DC in/DC out PWM chassis drives include inhibit for remote starting and stopping, a power LED, and trimmer pot adjustments for minimum speed, maximum speed, acceleration, IR comp, and current limit. All trimmer pots are non-interactive making calibration quick and easy.

  • Speed range and regulation: 1% regulation over 80:1 speed range
  • User adjustable calibration pots: IR compensation, min speed, max speed, current limit and acceleration.
  • Diagnostics: LED for power
  • Stopping Modes: The user can coast the motor to a stop (N.O.) using inhibit circuitry.
  • Spade and screw terminal block: easy to use
  • DC Input Voltage Range: Accepts DC inputs and outputs DC voltage up to 95% of the input with near perfect form factor.
  • One Drive for two motor voltages: On board jumper to select 12 or 24V motor.
  • Ideal for battery powered equipment: Maintains variable speed control even as battery voltage declines. Extends total running time of equipment.
  • Additional features include extruded chassis and non-interactive trimmer pots.
Supplier's Site

Technical Specifications

  Bison Gear and Engineering
Product Category DC Motor Drives
Product Number 170-205-0016
Product Name DC Motor Drive - Low Voltage PWM DC
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) - DRV8848PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 - TLE9872QXA40 - Infineon Technologies AG
Specs
Product Pulse Width Modulation Drive; MCU
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 6 to 28 volts
View Details
36V High Performance, High Reliability 2ch DC Brush Motor Driver - BD62221MUV - ROHM Semiconductor GmbH
Specs
AC Input 36 volts
Continuous Current 2 amps
View Details
AgroWheel Drive IG-9190-25 -  - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor / System DC Brushless
DC Input 48 volts
Power 1000 watts
View Details