Encoder Products Company Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Designed as a drop in replacement for the Siemens 1XP8001 encoder, the unique threaded shaft made this encoder hard to find, but it is a standard order at EPC. Configurations... | |
| Designed as a drop-in replacement for the AMS Incremental Optical Encoders, the Model DR857 meets or exceeds all OEM specifications. The Model DR857 is designed to provide precision feedback control... | |
| Designed as a drop-in replacement for the Heidenhain* ROD320 encoder, our DR735 meets or exceeds all OEM specifications. The DR735 is designed to provide precision feedback control for Siemens* 1FT... | |
| EPC has taken the performance of modular encoders to a new level with the Model 121 Auto-Aligning Modular Encoder. This new and innovative design requires no calibration, gapping or special... | |
| For tachometer feedback, or motor speed control applications, the Model 225 Accu-Coder® is the ideal encoder choice. The Model 225 Accu-Coder® is a thru-bore encoder available in both single channel... | |
| The Accu-Coder® DR553 is a direct replacement encoder for the Dynapar Rotopulser Model 60. These encoders are used on ink jet printers (including Videojet Triumph and Excel Printers), cut to... | |
| The Accu-Coder® DR651 is EPC’s direct replacement encoder for the DRC 29L. The DR651 is a heavy duty, rugged 2.0" encoder designed for harsh industrial environments such as machine tools... | |
| The Accu-Coder® Model DR21R is a highly customized, Direct Replacement Encoder with a unique, OEM-specific ABS stepped voltage output channel. Model DR21R configurations replace select Renco RCH20D and RHS25D models*... | |
| The Accu-Coder® Model DR580 direct replacement encoder is an exact substitute for the Dynapar H23 used on Magnetek Vector/Inverter Duty motors. Available with resolutions of 1024 or 2048 CPR, the... | |
| The DR011 is the smart direct replacement choice for the BEI EX152 encoder commonly used on postal sorting equipment, baggage systems, and packaging/conveying equipment. This exact replacement has the added... | |
| The DR274 is a direct replacement for the encoder used with the Microcut Controller. EPC originally manufactured these encoders, so replacements are fast and easy. | |
| The DR738 provides a digital encoder signal format to replace traditional Tacho style feedback devices. The heavy duty bearings and mechanical assembly make the DR738 perfect for those applications requiring... | |
| The Model 15S Accu-Coder® offers a high performance feedback solution in a low profile package, making the Model 15S ideal for commercial and light-duty industrial applications. This industry standard 1.5"... | |
| The Model 15T (thru-bore) or 15H (blind hollow bore) offers a high-performance feedback solution in a low-profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing... | |
| The Model 25SF 2.5" Accu-Coder® shaft encoder offers the performance advantages of the programmable Model 25SP, but in a fixed resolution version. The versatile Model 25SF offers 32 different waveform... | |
| The Model 25SP Programmable Size 25 Accu-CoderPro® shaft encoder is specifically designed for the challenges of an industrial environment. The rugged, industrial housing contains an advanced set of electronics that... | |
| The Model 25T features the largest thru-bore available in a 2.5” encoder, and can mount directly on shafts as large as 1.125" (28 mm). With resolutions of up to 10,000... | |
| The Model 260’s larger bore (up to 0.625") and low profile make it the perfect solution for many machine and motor applications. Available in two distinct formats – a blind... | |
| The Model 30M Accu-Coder© is a compact, incremental encoder module with advanced magnetic sensing and signal processing technology. Featuring resolutions from 1 to 1024 CPR, commutation channels, several output types,... | |
| The Model 30MT Accu-Coder® is a compact, incremental magnetic encoder module with advanced magnetic sensing and signal processing technology. With a built-in alignment feature, the threaded housing allows for quick,... | |
| The Model 58TF 58 mm Accu-Coder® thru-bore encoder offers the high performance advantages of the programmable Model 58TP, but in a fixed resolution version. The versatile Model 58TF offers 6... | |
| The Model 58TP programmable 58 mm Accu-CoderPro® thru-bore encoder is specifically designed for the challenges of an industrial environment. Its advanced set of electronics allow the encoder to be programmed... | |
| The Model 702 Motor Mount Accu-Coder® is a heavy duty, ultra-rugged, reliable, yet compact industry-standard 2-inch diameter encoder. It is designed to withstand harsh factory and plant floor environments. The... | |
| The Model 702 Size 20 Accu-Coder® is a heavy duty, extremely rugged, reliable, yet compact industry standard 2" diameter encoder, designed for harsh factory and plant floor environments. The double-shielded... | |
| The Model 711 Accu-Coder® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications... | |
| The Model 715 Accu-Coder® is ideally suited for applications requiring bi-directional feedback with a constant pulse width. The Model 715 is available in two versions. The Model 715-1 provides output... | |
| The Model 716 Accu-Coder® is ideally suited for applications requiring a quadrature output. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally... | |
| The Model 725 2.5" Accu-Coder® optical shaft encoder is specifically designed for the challenges of an industrial environment offering resolutions up to 30,000 cycles per revolution. The Model 725 offers... | |
| The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a compact, high-precision, high-performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. | |
| The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a small, high precision, high performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many... | |
| The Model 758 Size 58 Accu-Coder® is a heavy duty, rugged, reliable, and compact European standard 58 millimeter diameter encoder, designed for harsh factory and plant floor environments. Shaft loading... | |
| The Model 770 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face... | |
| The Model 771 C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of the encoder are C-Face mounts, allowing additional C-Face... | |
| The Model 802S Accu-Coder® is a heavy duty, industry standard Size 20 (2.0" diameter) incremental shaft encoder specifically designed for harsh factory and plant floor environments. The Model 802S is... | |
| The Model 858S Size 58 Accu-Coder® is a heavy duty, extremely rugged, reliable encoder in a 316 stainless steel package. Its compact design is well suited for harsh factory and... | |
| The Model 865T C-Face encoder is a rugged, high resolution encoder designed to mount directly on NEMA C-Face motors. Both sides of this stainless steel encoder are C-Face mounts, allowing... | |
| The Model DR86A is an extra heavy duty unit that employs a highly reliable Opto-ASIC encoder module mounted within a rugged mechanical housing. The heavy duty sealed bearings, together with... | |
| The sleek design of the Model 775 Thru-Bore Series Accu-Coder® makes form and function a successful reality. The slim profile and thru-bore design make installation easy by simply slipping the... | |
| The Thru-Bore Series Accu-Coder® Model 776 is designed to fit directly on either a motor or other shaft where position, direction, or velocity information is needed. The advanced Opto-ASIC based... | |
| With its integral shaft coupling, the Model 755A Motor Mount Accu-Coder® mounts directly onto NEMA motors. It is designed for easy installation on industrial Size 23 or 34 motor frames. |