Encoder Products Company Datasheets for Linear Encoders
Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems.
Linear Encoders: Learn more
| Product Name | Notes |
|---|---|
| Available in wire lengths from one meter to 42.5 meters, the Model LCX Draw Wire is compatible with the following 58 mm shafted encoders with clamping flange: Model A58SB, which... | |
| The Linear Cable Encoder (LCE) provides a low-cost alternative for obtaining accurate linear measurements. As opposed to typical rotary shaft style encoders, the LCE has a retractable stainless steel cable,... | |
| The Model TR1 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance over a wide variety of surfaces. An integrated encoder, measuring wheel, and spring-loaded... | |
| The Model TR2 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance in almost any application. The Model TR2 and features an integrated encoder and... | |
| The Model TR3 Heavy Duty Tru-Trac® is an integrated heavy duty encoder and spring-loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in both single and optional dual-wheel... |