POSITAL B.V. Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 32
Product Name Notes
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, 2.5" (ø 63.5 mm, 4), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, 2.5" (ø 63.5 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, 2.5" (ø 63.5 mm, 5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square ø 68 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2" (3), ø 6.35 mm (1/4") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2" (3), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (5), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

<< Prev Next >>