DR. JOHANNES HEIDENHAIN GmbH Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Angle encoder modules from HEIDENHAIN are combinations of angle encoders and high-precision bearings that are optimally adjusted to each other. They are characterized by their high degree of measuring and... | |
| Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low... | |
| Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes... | |
| Angle encoders with graduation on steel tapeField of application: Large rotary tables, Telescopes, Special applications - Very large diameter range- Full-circle and segment versions- High variability of diameter- High accuracy-... | |
| Electronic handwheel- with mechanical detent- for general automation technology | |
| Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field... | |
| Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation... | |
| HEIDENHAINERN,ECNand EQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed... | |
| In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without... | |
| ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate... | |
| The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the... |