DR. JOHANNES HEIDENHAIN GmbH Datasheets for CNC Controllers
CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types of machine shop equipment.
CNC Controllers: Learn more
| Product Name | Notes |
|---|---|
| For more than 35 years, TNC controls from HEIDENHAIN have been proving themselves in daily use on milling, drilling and boring machines, as well as machining centers. While the controls... | |
| Thanks to its flexible design and numerous programming features, the CNC PILOT always gives you optimum support. Regardless of whether you are manufacturing single parts or batches, simple or complex... | |
| Thanks to its flexible operating concept - workshop-oriented programmability with HEIDENHAIN conversational programming or external programming - and its scope of features, it is especially suited for use on universal... | |
| The introduction of theMANUALplus 620extends the area of application to single-spindle CNC lathes. With the smart.Turn operating mode, HEIDENHAIN has made yet another step forward toward greater ease of use. | |
| The iTNC 530 from HEIDENHAIN is a versatile, workshop-oriented contouring control for milling, drilling and boring machines as well as machining centers. The iTNC 530 is universal, and its broad... | |
| The TNC 128 is a compact but versatile straight-cut control for three servo axes and servo spindle. A further servo axis is an option. Thanks to its simple operation and... | |
| The TNC 620 is compact and easy to read. The TNC 620 is a compact but versatile contouring control for up to five controlled axes. Thanks to its flexible operating... |