ECON Technologies Co.,Ltd Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and... | |
| The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis,... | |
| The MI-81 Series Ultra-High-Channel Dynamic Signal Analyzer is built on a real-time platform with a PXIe backbone, operated via Gigabit Ethernet. It leverages ECON's refined signal processing technology, renowned for... | |
| The Nanovolt Class New Generation Dynamic Signal Analyzer MI-7308 is a unique high-speed analyzer featuring an ultra-low noise design and dual 32-bit ADCs with a sampling rate of 768 kHz. | |
| The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition,... | |
| The Portable Field Multi-Channel Dynamic Signal Analyzer MI-8206 is ECON's latest, flexible data acquisition equipment. It combines the multifunctional, high-performance features of the MI-8100 series with a compact and rugged... |