ECON Technologies Co.,Ltd Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and... | |
| The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis,... | |
| The MI-81 Series Ultra-High-Channel Dynamic Signal Analyzer is built on a real-time platform with a PXIe backbone, operated via Gigabit Ethernet. It leverages ECON's refined signal processing technology, renowned for... | |
| The Nanovolt Class New Generation Dynamic Signal Analyzer MI-7308 is a unique high-speed analyzer featuring an ultra-low noise design and dual 32-bit ADCs with a sampling rate of 768 kHz. | |
| The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition,... | |
| The Portable Field Multi-Channel Dynamic Signal Analyzer MI-8206 is ECON's latest, flexible data acquisition equipment. It combines the multifunctional, high-performance features of the MI-8100 series with a compact and rugged... |