ECON Technologies Co.,Ltd Datasheets for Shock and Vibration Testing Shakers
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more
| Product Name | Notes |
|---|---|
| ECON introduces a new electro-dynamic vibration Test system with a wide frequency range, excellent index, high reliability, small footprint, convenient movement, simple operation and many other advantages. Based on the... | |
| ECON supply multi-axial/multi-DO F vibration system, such as bi-axial shaker and tri-axial shaker, which can reproduce more realistic vibration conditions than traditional uniaxial shaker. It could hightly reduce the rate... | |
| EDM series Electro- Dynamic Shaker have features of wide frequency range, excellent index, high reliability, simple operation and maintenance friendly. There are various models and specifications available for this series. | |
| EDM-LS series electro-dynamic vibration test system is suitable for vibration test requirements with long stroke. The frequency range of this series is 1-2500Hz, Max. acceleration up to 800m/s² (no-load), and... | |
| The EDH Series Water-cooled shaker is a powerful and efficient tool with a strong bearing capacity, superior heat dissipation, and a micron-level water filtration system, ensuring efficient water-chilling and preventing... | |
| The VE-M series exciter is a broadband Modal Exciter, with an excitation force range of 100 to 1,000N and a frequency range of DC to 10,000Hz. Due to the small... | |
| VE series Miniature shaker is a high precision, high reliability and wide frequency band vibration equipment developed by ECON on the basis of accumulated years of vibration control technology. The... |