Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit.
All AC input modules are designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free “clean” switching.
Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector switches, push buttons, toggle switches, and thermostats.
Professional range of Opto 22 digital AC input modules from the G4 series. The modules are designed to detect on/off (AC or DC) voltage levels. Each module have a filtering on the input and a hysteresis amplifier. The modules are generally used in proximity switches, limit switches and selector switches.
LED status indicator. 4000V optical isolation
Manufacturer Series = G4
Input Type = Digital AC Voltage
Output Type = Digital
Voltage Category = 90 - 140 V ac/dc
Output Current = 50 (Sinking) mA
Module Type = Digital AC Input
Length = 48.8mm
Width = 12.2mm
Depth = 41.1mm
Dimensions = 48.8 x 12.2 x 41.1 mm
G4 AC Input 90-140 VAC/VDC, 5 VDC
Opto 22 | RS Components, Ltd. | Galco Industrial Electronics | |
---|---|---|---|
Product Category | Data Acquisition Systems and Instruments | Data Acquisition | Data Acquisition |
Product Number | G4IAC5 | 8887827 | G4IAC5 |
Product Name | AC Input VDC Logic | OPTO Input Modules | |
Form Factor | Stand-alone | ||
Auxiliary Outputs | Logic | ||
Application | General Lab & Industrial | ||
Agency Approval | FM, CE, CSA, UL | ||
Digital I/O Channels | 2 # |