Professional range of Opto 22 classic G4 mounting racks. The racks can accommodate up to 32 I/O modules. The modules are secured to the mounting rack via a threaded captive hold down screw. The header connector on the modules are designed to accept a standard 50 pin cable.
4, 8, 16, 24 and 32 I/O Modules. Built in fuse tester. Spare fuse
Manufacturer Series = G4
For Use With = G4 I/O Modules
Number of I/O = 16
Length = 228.6mm
Width = 101.6mm
Depth = 58.9mm
Dimensions = 228.6 x 101.6 x 58.9 mm
Connection to Host = Backplane
Application = Communication
Minimum Operating Temperature = 0°C
RS Components, Ltd. | Galco Industrial Electronics | |
---|---|---|
Product Category | Data Acquisition | Data Acquisition |
Product Number | 8887984 | G4PB16I |
Product Name | OPTO I/O Board | |
Data Acquisition | Input/Output Module |