Professional range of Opto 22 SNAP PAC redundancy kits. The kits provide a tool to develop a control system with an increases level of reliability. With this redundancy kit, no special software or cable is required.
Redundancy power switch
Manufacturer Series = SNAP
For Use With = Redundant Controllers
Minimum Operating Temperature = 0°C
Mounting Type = Rack Mount
Application = Communication
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 8891661 |
Data Acquisition | Input/Output Module |