Expansion Modules are available for the PMA KS 94 model to expand the number of outputs to 4. Please see attributes to determine output types.
Range = 0 - 500 Ohms (Potentiometric Transducer), 0/2 - 10 V dc (Analogue Voltage), 0/4 - 20 mA (Analogue Current), Type L 0 - + 900 °C/Type J 0 - + 900 °C/Type K 0 - + 1350 °C/Type N 0 - + 1300 °C/Type S 0 - + 1760 °C/Type R 0 - + 1760 °C/Type T 0 - + 400 °C/Type W (C) 0 - + 2300 °C/Type E 0 - + 900 °C/Type B (0) - + 400 - + 1820 °C (Thermocouples)
Output Type = Current, Logic, Relay
Number of Outputs = 4
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7365098 |
Data Acquisition | Input/Output Module |