Prosig USA, Inc. Datasheets for Predictive Maintenance and Condition Monitoring Systems
Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
Predictive Maintenance and Condition Monitoring Systems: Learn more
| Product Name | Notes |
|---|---|
| In engineering, fatigue can be thought of as a material failure under a repeated or varying load. The measurement of fatigue is an important part of product design. In fact,... | |
| Many aspects of our lives including work, travel and leisure expose our bodies to vibration. Many of these vibration phenomena are described and limited by legislation and many can be... | |
| Measurement of runout and DVT is crucial to understanding and remedying a wide variety of braking issues The Brake Disc Runout & DTV System provides an accurate, easy and repeatable... | |
| Prosig have worked closely with some of the leading brake specialists to develop the Brake Noise Measurement System. The system consists of a Prosig P8020 data acquisition unit equipped with... | |
| Prosig’s Human Response Pro System provides all the hardware and software required to carry out human vibration studies. These include options for hand arm vibration, whole body vibration, motion sickness,... | |
| The 8420 card is intended as a solution for situations with rotating machines where positional information and time relative to position information are required. This would classically be a very... | |
| The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data... | |
| The DATS Rotating Machinery option contains a complete set of tools for analyzing the sources of vibration and noise caused by cyclic forces such as those found in engines, gearboxes... | |
| The Prosig Modal Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze frequency response data. The Prosig P8004... | |
| The Prosig NVH Pro System provides everything that the Starter System contains, but adds extra input channels, CAN-bus capability and more application software. The Prosig P8020 unit is configured with... | |
| The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig... | |
| The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration... |