Piezo-Metrics Current 4-20mA Logger | Wireless | Large Battery Pack RTR-505-mAL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current 4-20mA Logger | Wireless | Large Battery Pack - RTR-505-mAL - Piezo-Metrics
Simi Valley, CA, United States
Current 4-20mA Logger | Wireless | Large Battery Pack
RTR-505-mAL
Current 4-20mA Logger | Wireless | Large Battery Pack RTR-505-mAL
Measurement Range: 0 to 20 mA (Operational up to 40 mA) Attached Module: Input Module (AIM-3010) Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Measurement Range: 0 to 20 mA (Operational up to 40 mA)
Attached Module: Input Module (AIM-3010)

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-505-mAL
Product Name Current 4-20mA Logger | Wireless | Large Battery Pack
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI - XIt1070 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
I/P Converters - YT-940 - Rotork plc
Specs
Data Acquisition Input/Output Module
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Relay Output
View Details