Cole-Parmer MadgeTech State101A State Data Logger with 10 year Battery; 30V GO-70002-54

Suppliers

Company
Product
Description
Supplier Links
MadgeTech State101A State Data Logger with 10 year Battery; 30V - GO-70002-54 - Cole-Parmer
Vernon Hills, IL, United States
MadgeTech State101A State Data Logger with 10 year Battery; 30V
GO-70002-54
MadgeTech State101A State Data Logger with 10 year Battery; 30V GO-70002-54
• 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording or 4 Hz to 1 reading per day sampling range • Programmable high and low limits; alarm is activated when voltage reaches or exceeds set limits • Red/green LEDs indicate logging, start mode, low battery, full memory, and alarm condition • Software package (required) provides easy setup, operation, and ultrahigh-speed data download for later analysis • Multiple start/stop mode lets you start and stop the device multiple times without having to download data or communicate with a PC • ABS plastic case handles temperatures from –40 to 176 F (–40 to 80 C) • Optional memory wrap function and password protection The low-cost, high-performance State101A voltage data logger features a large memory capacity of 406,323 readings. Unit monitors the digital signal and records state changes (for example on/off or open/closed) and the time duration between the changes. If there is a change in voltage the logger will register a state change and write the state to memory memory is only used when the state changes.

• 10-year battery life for long-term, maintenance-free operation in the field
• Real-time recording or 4 Hz to 1 reading per day sampling range
• Programmable high and low limits; alarm is activated when voltage reaches or exceeds set limits
• Red/green LEDs indicate logging, start mode, low battery, full memory, and alarm condition
• <b>Software package (required)</b> provides easy setup, operation, and ultrahigh-speed data download for later analysis
• Multiple start/stop mode lets you start and stop the device multiple times without having to download data or communicate with a PC
• ABS plastic case handles temperatures from –40 to 176<deg>F (–40 to 80<deg>C)
• Optional memory wrap function and password protection
The low-cost, high-performance State101A voltage data logger features a large memory capacity of 406,323 readings. Unit monitors the digital signal and records state changes (for example on/off or open/closed) and the time duration between the changes. If there is a change in voltage the logger will register a state change and write the state to memory<emdash>memory is only used when the state changes.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Data Acquisition
Product Number GO-70002-54
Product Name MadgeTech State101A State Data Logger with 10 year Battery; 30V
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
2 suppliers
6U cPCI I/O Transition Module for X-ES SBCs - XIt1009 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U cPCI
Host Connection RS232/422/485; USB
View Details
Contact I/O - 01984-1460-0003 - Classic Automation LLC
Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details