Analytical Industries Inc. AII Trimix 4001 Portable Diving Mix Analyzer

Description
Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure Accessories also available below: 1-8 Tube to BC Restrictor 1 LPM Adapter Sensor Manifold Sample Tubing Battery Assembly Nut Replacement Power Cord Lighter Plug Power Cord 1/8 Tube to Dome Adapter Overview A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Resources
Request a Quote
Description
Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure Accessories also available below: 1-8 Tube to BC Restrictor 1 LPM Adapter Sensor Manifold Sample Tubing Battery Assembly Nut Replacement Power Cord Lighter Plug Power Cord 1/8 Tube to Dome Adapter Overview A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AII Trimix 4001 Portable Diving Mix Analyzer -  - Analytical Industries Inc.
Pomona, CA, United States
AII Trimix 4001 Portable Diving Mix Analyzer
AII Trimix 4001 Portable Diving Mix Analyzer
Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight, IP65 enclosure Accessories also available below: 1-8 Tube to BC Restrictor 1 LPM Adapter Sensor Manifold Sample Tubing Battery Assembly Nut Replacement Power Cord Lighter Plug Power Cord 1/8 Tube to Dome Adapter Overview A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market. Resources

Key features


  • Displays O2, He and balance gas (0-100%)
  • One touch calibration with air (O2 Span and He Zero)
  • Includes temperature, barometric pressure and RH sensors
  • Long life battery with 16 hours of use, with two-hour charge time
  • 15-minute auto-off feature to save battery
  • Watertight, IP65 enclosure
    Accessories also available below:
  • 1-8 Tube to BC Restrictor 1 LPM Adapter
  • Sensor Manifold
  • Sample Tubing
  • Battery Assembly
  • Nut Replacement
  • Power Cord Lighter Plug
  • Power Cord
  • 1/8 Tube to Dome Adapter

Overview

A portable Trimix Analyzer designed to ensure the correct mix of helium, oxygen and nitrogen for technical diving. This easy-to-operate diving instrument automatically corrects for environmental conditions, eliminating the risk of errors from manual calculations. This will help the user to avoid nitrogen narcosis during dives down to 46 meters. It has a large backlit LCD display that is easily read even in low light conditions, and which provides additional information such as a Maximum Operating Depth calculation. These features make the Trimix 4001 one of the best nitrox analyzers on the market.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Instruments
Product Name AII Trimix 4001 Portable Diving Mix Analyzer
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

GPR-2000 Portable % Oxygen Analyzer User friendly and highly portable for on or off-site measurements -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…1 % to 0…25 % O2)
Display Digital
Features Data Logger; Hazardous Environment
View Details
PI2-MS Ultra Trace (ppb) Oxygen Analyzer -  - Analytical Industries Inc.
Specs
Gas Types O2
Instrument Type Analyzer
Sensor Technology Electrochemical
View Details
GPR-1500GB & GPR-2500GB Trace (ppm) and Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Hazardous Environment; Intrinsically Safe
View Details
GPR-18MS2, GPR-18 & GPR-28 Explosion Proof Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2
Features Hazardous Environment
Instrument Type Analyzer
View Details