Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Dial Thermometers |
Product Number | TBM40120 |
Product Name | TBM Series Bi-Metal Thermometer |
Display / Scale Characteristics | Fahrenheit (optional feature); Celsius/Centigrade (optional feature) |
Range | -70 to 540 C (-94 to 1004 F) |
Thermometer Type | Bimetal |
Diameter | 4 inch (102 mm) |